70-Watt Super Arc High Pressure Sodium HID ED23.5 MOG Clear 2100K
| Litetronics International, Inc. | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | L-4110 |
| Product Name | 70-Watt Super Arc High Pressure Sodium HID ED23.5 MOG Clea.. |
| High Intensity Discharge Lamps | Sodium |
| Base Type | Mogul Base |
| Lamp Power | 70 watts |
| Rated Average Life | 24000 hours |