Litetronics International, Inc. 25-Watt Rough Service Incandescent G25 MED Clear L-215

Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt G25 Rough Service incandescent light bulb has a clear finish and provides 190 lumens. It is ideal for vanities, theatres, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative
Description
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt G25 Rough Service incandescent light bulb has a clear finish and provides 190 lumens. It is ideal for vanities, theatres, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative

Suppliers

Company
Product
Description
Supplier Links
25-Watt Rough Service Incandescent G25 MED Clear - L-215 - Litetronics International, Inc.
Aslip, IL, USA
25-Watt Rough Service Incandescent G25 MED Clear
L-215
25-Watt Rough Service Incandescent G25 MED Clear L-215
Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters. This 25-watt G25 Rough Service incandescent light bulb has a clear finish and provides 190 lumens. It is ideal for vanities, theatres, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs. Literature Material Safety Data Sheet Rough Service Decorative Bulbs Enlightening Sheet Contact a Litetronics Representative

Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 25-watt G25 Rough Service incandescent light bulb has a clear finish and provides 190 lumens. It is ideal for vanities, theatres, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Decorative Bulbs Enlightening Sheet
Contact a Litetronics Representative

Supplier's Site

Technical Specifications

  Litetronics International, Inc.
Product Category Incandescent Lamps
Product Number L-215
Product Name 25-Watt Rough Service Incandescent G25 MED Clear
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
75-Watt Rough Service Incandescent PAR38 MED Flood - L-135 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 75 watts
Rated Average Life 20000 hours
View Details
Screw Base Lamp - 258 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type G-4 1/2
Rated Average Life 500 hours
Mean Lumens 20.09 lm (1.6 cp)
View Details
2 suppliers