Rough Service incandescent light bulbs have an unprecedented 20,000-hour rated life - that's up to 28 times longer than the life of a standard incandescent light bulb! Rough Service light bulbs boast a durable seven-support filament mounting, triple alloy tungsten filament, brass base to prevent corrosion, and three separate getters.
This 100-watt PAR38 Rough Service incandescent light bulb has a flood beam spread that distributes light evenly. It is ideal for recessed cans, track lighting, and hard-to-reach places, where its super long life will drastically reduce maintenance and replacement costs.
Literature
Material Safety Data Sheet
Rough Service Reflectors Enlightening Sheet
Contact a Litetronics Representative
| Litetronics International, Inc. | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | L-153 |
| Product Name | 100-Watt Rough Service Incandescent PAR38 MED Flood |
| Base Type | Medium |