The FCTN-RLY4-418-MOM is a Relay Function Module designed for wireless control applications, operating at a frequency of 418 MHz. It features four relay outputs that can switch loads of up to 7 amps, suitable for both AC and DC applications. The module supports a wide operational voltage range of 7 to 30 VDC and includes dual power input options for flexibility in installation.
This module is pre-certified for compliance with FCC, Industry Canada, and European CE standards, facilitating quicker market entry for OEM products. It allows for customizable labeling and provides selectable addressing, enabling the creation of up to 256 unique transmitter/receiver
RF Receiver 418MHz
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | FCTN-RLY4-418-MOM |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Features | RoHS |