Linx Technologies 418MHz Compact Handheld Transmitter w/ Metal Dome Switches CMD-HHCP-418-MD

Description
The Compact Handheld transmitter is ideal for general remote control and command applications. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing development costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination
Datasheet
Description
The Compact Handheld transmitter is ideal for general remote control and command applications. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing development costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
418MHz Compact Handheld Transmitter w/ Metal Dome Switches - CMD-HHCP-418-MD - Linx Technologies
Merlin, OR, USA
418MHz Compact Handheld Transmitter w/ Metal Dome Switches
CMD-HHCP-418-MD
418MHz Compact Handheld Transmitter w/ Metal Dome Switches CMD-HHCP-418-MD
The Compact Handheld transmitter is ideal for general remote control and command applications. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing development costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination

The Compact Handheld transmitter is ideal for general remote control and command applications. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing development costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell.

Features

  • The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number.
    With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details.

Applications

  • General Remote Control
  • Home / Industrial Automation
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Call Systems
  • Wire Elimination
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Industrial Remote Controls
Product Number CMD-HHCP-418-MD
Product Name 418MHz Compact Handheld Transmitter w/ Metal Dome Switches
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 4
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Mining Custom Power Solutions Digital Control System -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Mining
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
TX2-B, T70TX-08ERB2-B - T70TX-08ERB2-B - TELE RADIO AMERICA LLC
Specs
Form Factor Handheld
Frequency 4.33E8 Hz
Channels 64
View Details
433MHz MS Long-Range Handheld Transmitter - OTX-433-HH-LR8-MS - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details