Mactac Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic TM8102

Description
Non-woven tape, designed for demanding direct skin applications, excellent for multi-day wear.
Description
Non-woven tape, designed for demanding direct skin applications, excellent for multi-day wear.
Datasheet
Datasheet Summary
Powered by GS/AI

Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic, part number TM8102, is designed for demanding direct skin applications, providing excellent adhesion for multi-day wear. This product features a breathable acrylic adhesive that is skin-friendly and offers instant adhesion. It is formulated with a 100% solids adhesive platform, ensuring no solvents are used, which contributes to lower energy consumption and a more sustainable technology. The adhesive is non-outgassing and non-fluorescing, providing excellent optical clarity. This medical-grade adhesive is suitable for various applications, including disposable electrodes, surgical drapes, wound dressings, and ostomy devices, making it a versatile choice for medical device assembly.

Datasheet Summary
Powered by GS/AI

Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic, part number TM8102, is designed for demanding direct skin applications, providing excellent adhesion for multi-day wear. This product features a breathable acrylic adhesive that is skin-friendly and offers instant adhesion. It is formulated with a 100% solids adhesive platform, ensuring no solvents are used, which contributes to lower energy consumption and a more sustainable technology. The adhesive is non-outgassing and non-fluorescing, providing excellent optical clarity. This medical-grade adhesive is suitable for various applications, including disposable electrodes, surgical drapes, wound dressings, and ostomy devices, making it a versatile choice for medical device assembly.

Suppliers

Company
Product
Description
Supplier Links
Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic - TM8102 - Mactac
Stow, OH, United States
Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic
TM8102
Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic TM8102
Non-woven tape, designed for demanding direct skin applications, excellent for multi-day wear.

Non-woven tape, designed for demanding direct skin applications, excellent for multi-day wear.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Packaging Tapes
Product Number TM8102
Product Name Acrysure Next Gen 2.4 oz Sontara Single Coated 2.4 mil Medical Grade Acrylic
Backing Materials Plastic / Polymer; Acrylic / Acrylate
Unlock Full Specs
to access all available technical data

Similar Products

Film Packaging Tape - PP815 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Backing Materials Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
Thickness 0.0026 inches (0.0660 mm)
View Details
Gaffer Tapes - 2498375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Width 1.89 inches (48 mm)
Thickness 0.1181 inches (3 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Single; Double- Sided
Backing Materials Plastic / Polymer; Fluoropolymer (Teflon)
Adhesive Acrylic
View Details
Premium General Purpose Carton Sealing Tape - 4122 - tesa tape, inc.
Specs
Backing Materials Plastic / Polymer; Rubber
Adhesive Rubber
Thickness 0.0035 inches (0.0889 mm)
View Details