Mactac Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic TM4200

Description
Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.
Description
Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.
Datasheet
Datasheet Summary
Powered by GS/AI

Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic (part number TM4200) features a double-coated construction with a 2.2 mil acrylic adhesive designed for skin contact and an additional 2.2 mil adhesive for device attachment. This product is part of Mactac's 100% Solids Adhesive Platform, which is solvent-free, promoting sustainability and reducing energy consumption during production. The adhesive is characterized by instant adhesion to skin, breathability, and non-outgassing properties, making it suitable for various medical applications, including disposable electrodes, surgical drapes, and wound dressings. The material is designed for long-term wear capability and clean removability, ensuring comfort and effectiveness in medical device assembly.

Datasheet Summary
Powered by GS/AI

Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic (part number TM4200) features a double-coated construction with a 2.2 mil acrylic adhesive designed for skin contact and an additional 2.2 mil adhesive for device attachment. This product is part of Mactac's 100% Solids Adhesive Platform, which is solvent-free, promoting sustainability and reducing energy consumption during production. The adhesive is characterized by instant adhesion to skin, breathability, and non-outgassing properties, making it suitable for various medical applications, including disposable electrodes, surgical drapes, and wound dressings. The material is designed for long-term wear capability and clean removability, ensuring comfort and effectiveness in medical device assembly.

Suppliers

Company
Product
Description
Supplier Links
Acrysure Next Gen 1/16
Stow, OH, United States
Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic
TM4200
Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic TM4200
Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.

Acrysure Next Gen is a 1/16" double coated PE foam with 2.2 mil acrylic adhesive for use on skin and 2.2 mil of MP899 for use on the device side.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Foam Bonding Tapes
Product Number TM4200
Product Name Acrysure Next Gen 1/16" PE Foam Double Coated 2.2 mil Medical Grade Acrylic
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Polyethylene Foam Tape w/ Rubber Adhesive - DSFTR - Custom Fabricating & Supplies
Specs
Type Double- Sided
Carrier / Backing Foam
Adhesive Rubber
View Details
Single Coated White Polyethylene Foam - 1008-1 - Budnick Converting, Inc.
Specs
Carrier / Backing Plastic / Polymer
Adhesive PE - Polyethylene
Thickness 0.1250 inches (3.17 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Carrier / Backing Plastic / Polymer; Conductive PE
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details
Specs
Color White
Carrier / Backing Foam; Plastic / Polymer; Rubber
View Details