Unidirectional thrust ball bearing includes a shaft washer, a housing washer and a set of steel ball-cage. The bearing can be separated, and the shaft washer, housing washer, steel ball-cage can be installed separately. Unidirectional thrust ball bearing is mainly used to withstand one-way axial loads and can be used for one-way axial positioning.
Splendor Industrial Bearing Co., Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 51318M |
Product Name | Single Direction Thrust Ball Bearings |
Primary Bearing Category | Thrust Bearing |
Design Units | Metric |
Bore | 6.1024 inch (155.000 mm) |
Static Axial | 116896 lbs (53014 kg) |