Linde North America, Inc. Modular C02/N2 Tunnel Freezer

Description
Tunnel freezers are suitable for freezing or chilling most types of food products. The low operating temperature provides a very fast cooling action that preserves the quality and shape of delicate products and minimizes weight loss. Linde offers two models to serve the food industry. The CRYOLINE® HT series and the KFT series. The new CRYOLINE HT is a series of cryogenic tunnel freezers that use liquid nitrogen or CO2. A number of patented designs enhance hygiene and efficiency in these units. The freezer has a modular design, making it easy to expand the length; it is also available in three standard belt-widths 600 mm, 1000 mm and 1250 mm. The KFT series modular tunnel is based on a 10 ft-long module with a 3 ft useable belt-width, it is also available in CO2 or liquid nitrogen versions. The KFT series is expandable to a 50-ft total length, as needed and as dictated by production rate. The tunnel’s drop-down doors allow for ease of access to internal tunnel parts, making it easy to clean. Both freezers can be used to freeze red meat, poultry, seafood, fruits and vegetables, bakery products, prepared meals, dairy products and specialty items.
Description
Tunnel freezers are suitable for freezing or chilling most types of food products. The low operating temperature provides a very fast cooling action that preserves the quality and shape of delicate products and minimizes weight loss. Linde offers two models to serve the food industry. The CRYOLINE® HT series and the KFT series. The new CRYOLINE HT is a series of cryogenic tunnel freezers that use liquid nitrogen or CO2. A number of patented designs enhance hygiene and efficiency in these units. The freezer has a modular design, making it easy to expand the length; it is also available in three standard belt-widths 600 mm, 1000 mm and 1250 mm. The KFT series modular tunnel is based on a 10 ft-long module with a 3 ft useable belt-width, it is also available in CO2 or liquid nitrogen versions. The KFT series is expandable to a 50-ft total length, as needed and as dictated by production rate. The tunnel’s drop-down doors allow for ease of access to internal tunnel parts, making it easy to clean. Both freezers can be used to freeze red meat, poultry, seafood, fruits and vegetables, bakery products, prepared meals, dairy products and specialty items.

Suppliers

Company
Product
Description
Supplier Links
Modular C02/N2 Tunnel Freezer -  - Linde North America, Inc.
Bridgewater, NJ, USA
Modular C02/N2 Tunnel Freezer
Modular C02/N2 Tunnel Freezer
Tunnel freezers are suitable for freezing or chilling most types of food products. The low operating temperature provides a very fast cooling action that preserves the quality and shape of delicate products and minimizes weight loss. Linde offers two models to serve the food industry. The CRYOLINE® HT series and the KFT series. The new CRYOLINE HT is a series of cryogenic tunnel freezers that use liquid nitrogen or CO2. A number of patented designs enhance hygiene and efficiency in these units. The freezer has a modular design, making it easy to expand the length; it is also available in three standard belt-widths 600 mm, 1000 mm and 1250 mm. The KFT series modular tunnel is based on a 10 ft-long module with a 3 ft useable belt-width, it is also available in CO2 or liquid nitrogen versions. The KFT series is expandable to a 50-ft total length, as needed and as dictated by production rate. The tunnel’s drop-down doors allow for ease of access to internal tunnel parts, making it easy to clean. Both freezers can be used to freeze red meat, poultry, seafood, fruits and vegetables, bakery products, prepared meals, dairy products and specialty items.

Tunnel freezers are suitable for freezing or chilling most types of food products. The low operating temperature provides a very fast cooling action that preserves the quality and shape of delicate products and minimizes weight loss.

Linde offers two models to serve the food industry. The CRYOLINE® HT series and the KFT series.

The new CRYOLINE HT is a series of cryogenic tunnel freezers that use liquid nitrogen or CO2. A number of patented designs enhance hygiene and efficiency in these units. The freezer has a modular design, making it easy to expand the length; it is also available in three standard belt-widths 600 mm, 1000 mm and 1250 mm.

The KFT series modular tunnel is based on a 10 ft-long module with a 3 ft useable belt-width, it is also available in CO2 or liquid nitrogen versions. The KFT series is expandable to a 50-ft total length, as needed and as dictated by production rate. The tunnel’s drop-down doors allow for ease of access to internal tunnel parts, making it easy to clean.

Both freezers can be used to freeze red meat, poultry, seafood, fruits and vegetables, bakery products, prepared meals, dairy products and specialty items.

Supplier's Site

Technical Specifications

  Linde North America, Inc.
Product Category Refrigerators and Freezers (industrial)
Product Name Modular C02/N2 Tunnel Freezer
Configuration Freezer
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details