Linde North America, Inc. Cabinet Freezer CRYOLINE CF

Description
The CRYOLINE®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for freezing and chilling prepared foods, bakery products, seafood, meat products, larger-sized products, and products requiring long retention times. The CRYOLINE®CF can also be used to store frozen or chilled products. Powered by liquid nitrogen (LIN) or liquid carbon dioxide (LIC) cryogen, this powerful freezer delivers high output but also has low space requirements. Only requiring a small capital outlay, the CRYOLINE®CF is an ideal investment for your business and is widely used in the catering, food processing, and food service industries. The CRYOLINE®CF is especially applicable to those concerned about producing better product quality and better product yield while still requiring the on-demand power of cryogen to lock in flavor and reduce dehydration. The CRYOLINE®CF cabinet freezer delivers the value of cryogenics and is affordable for large operations as well as emerging businesses.
Description
The CRYOLINE®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for freezing and chilling prepared foods, bakery products, seafood, meat products, larger-sized products, and products requiring long retention times. The CRYOLINE®CF can also be used to store frozen or chilled products. Powered by liquid nitrogen (LIN) or liquid carbon dioxide (LIC) cryogen, this powerful freezer delivers high output but also has low space requirements. Only requiring a small capital outlay, the CRYOLINE®CF is an ideal investment for your business and is widely used in the catering, food processing, and food service industries. The CRYOLINE®CF is especially applicable to those concerned about producing better product quality and better product yield while still requiring the on-demand power of cryogen to lock in flavor and reduce dehydration. The CRYOLINE®CF cabinet freezer delivers the value of cryogenics and is affordable for large operations as well as emerging businesses.

Suppliers

Company
Product
Description
Supplier Links
Bridgewater, NJ, USA
Cabinet Freezer
CRYOLINE CF
Cabinet Freezer CRYOLINE CF
The CRYOLINE®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for freezing and chilling prepared foods, bakery products, seafood, meat products, larger-sized products, and products requiring long retention times. The CRYOLINE®CF can also be used to store frozen or chilled products. Powered by liquid nitrogen (LIN) or liquid carbon dioxide (LIC) cryogen, this powerful freezer delivers high output but also has low space requirements. Only requiring a small capital outlay, the CRYOLINE®CF is an ideal investment for your business and is widely used in the catering, food processing, and food service industries. The CRYOLINE®CF is especially applicable to those concerned about producing better product quality and better product yield while still requiring the on-demand power of cryogen to lock in flavor and reduce dehydration. The CRYOLINE®CF cabinet freezer delivers the value of cryogenics and is affordable for large operations as well as emerging businesses.

The CRYOLINE®CF cabinet freezer from Linde has a whole range of features making use of the latest in control and manufacturing technology. The cabinet freezer is designed for batch freezing and chilling processes where an in-line system is not appropriate. It is especially useful for freezing and chilling prepared foods, bakery products, seafood, meat products, larger-sized products, and products requiring long retention times. The CRYOLINE®CF can also be used to store frozen or chilled products.

Powered by liquid nitrogen (LIN) or liquid carbon dioxide (LIC) cryogen, this powerful freezer delivers high output but also has low space requirements. Only requiring a small capital outlay, the CRYOLINE®CF is an ideal investment for your business and is widely used in the catering, food processing, and food service industries. The CRYOLINE®CF is especially applicable to those concerned about producing better product quality and better product yield while still requiring the on-demand power of cryogen to lock in flavor and reduce dehydration. The CRYOLINE®CF cabinet freezer delivers the value of cryogenics and is affordable for large operations as well as emerging businesses.

Technical Specifications

  Linde North America, Inc.
Product Category Refrigerators and Freezers (industrial)
Product Number CRYOLINE CF
Product Name Cabinet Freezer
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Liquid Nitrogen Cooled Cryogenic Freezer, CB Series -  - Russells Technical Products
Specs
Configuration Freezer
Unit Style Chest
Temperature Range -184 C (-299 F)
View Details