Linde North America, Inc. LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 320 4950

Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet
Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 320 - 4950 - Linde North America, Inc.
Bridgewater, NJ, USA
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 320
4950
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 320 4950
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity.
LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program.
LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Gases
Product Number 4950
Product Name LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 320
Industrial Gases Nitrogen; Carbon dioxide; Helium
Application / Function Laser
Composition Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Blood Gas Mixtures | Carbon Dioxide 10%, Oxygen 21%, Nitrogen Balance - 614300 - Linde North America, Inc.
Specs
Industrial Gases Oxygen; Carbon dioxide
Application / Function Pharmaceutical / Medical
Composition Mixture
View Details
Natural Gas Standard #2 -  - Restek
Specs
Industrial Gases Nitrogen; Carbon dioxide; Butane; Ethane; Methane; Propane; Isopentane, N-Pentane, Hexanes plus
Application / Function Calibration Gas / Gas Standard
Composition Mixture
View Details
CHLOROSILANE, 95% - SIC2414.0 - Gelest, Inc.
Specs
Industrial Gases H 3 ClSi
View Details