Linde North America, Inc. LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 477 19918

Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet
Description
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 477 - 19918 - Linde North America, Inc.
Bridgewater, NJ, USA
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 477
19918
LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 477 19918
The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program. LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity.
LASERLINE includes laser cutting oxygen which enables high cutting speeds in mild steel. When LASERLINE laser-cutting nitrogen is used for cutting stainless steel, clean, oxide-free cuts are produced with no change to the material’s corrosion resistance. Maximum productivity can also be obtained when cutting aluminum and titanium by using specialty gases from the LASERLINE program.
LASERLINE also includes welding process gases which offer protection from the atmosphere, preventing any variation to the chemical properties and can enhance the weld’s metallurgical properties. Other important effects of shielding gas are the control of plasma formation and even the direction the melt flows, which both have a bearing on welding process efficiency.

Supplier's Site Datasheet

Technical Specifications

  Linde North America, Inc.
Product Category Industrial Gases
Product Number 19918
Product Name LASERLINE Gas Mixutres For Carbon Dioxide Laser, LASERMIX 477
Industrial Gases Nitrogen; Carbon dioxide; Ethylene Oxide; Helium
Application / Function Laser
Composition Mixture
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Gas - CORGON 12O2 - Linde North America, Inc.
Linde North America, Inc.
Specs
Industrial Gases Oxygen; Carbon dioxide; Argon
Composition Mixture
Concentration 2 to 86 %
View Details
METHYLSILANE - SIM6515.0 - Gelest, Inc.
Specs
Industrial Gases CH 6 Si
View Details
Refillable Permeation Tube - Trace Source™ 57S - C4H10O - Kin-Tek Laboratories Inc.
Specs
Industrial Gases Diethyl ether
Application / Function Calibration Gas / Gas Standard; Laboratory / Analytical
Composition Pure
View Details