SURFACE MOUNT -- OASIS SERIES
LightPath Technologies, Inc.
Oasis Series
Surface Mount
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
Optical Isolators |
Optical Isolators |
|
Product Number
|
Surface Mount |
Surface Mount |
Surface Mount |
|
Product Name
|
Oasis Series |
Oasis Series |
Oasis Series |
|
Isolator Type
|
Free Space
|
Free Space
|
Free Space
|
|
Isolator Package
|
1.35mm(L), 1.8mm(W), 1.1mm(H)
|
1.35mm(L), 1.8mm(W), 1.1mm(H)
|
1.35mm(L), 1.8mm(W), 1.1mm(H)
|
|
Center Wavelength
|
1480 nm (14800 Å)
|
1310 nm (13100 Å)
|
1550 nm (15500 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
780 nm (7800 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.390mm(L), .980mm(W), .980mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details