9023-010-A -- 9020 SERIES
LightPath Technologies, Inc.
9020 Series
9023-010-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9023-010-A |
|
Product Name
|
9020 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1.8mm(L), 3.3mm(W), 2.2mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
785 nm (7850 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details