9021-020-B -- 9020 SERIES
LightPath Technologies, Inc.
9020 Series
9021-020-B
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9021-020-B |
|
Product Name
|
9020 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
1mm(L), 1.8mm(W), 1.10mm(H)
|
|
Center Wavelength
|
1550 nm (15500 Å)
|
|
Isolation
|
47 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.590mm(L), 1.100mm(W), 1.100mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details