9005-010-B -- 9000 SERIES
LightPath Technologies, Inc.
9000 Series
9005-010-B
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9005-010-B |
|
Product Name
|
9000 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
0.895mm(L), 1.100mm(W), 1.100mm(H)
|
|
Center Wavelength
|
1550 nm (15500 Å)
|
|
Isolation
|
25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
638 nm (6380 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.590mm(L), .880mm(W), .880mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details