9002-010-A -- 9000 SERIES
LightPath Technologies, Inc.
9000 Series
9002-010-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9002-010-A |
|
Product Name
|
9000 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
0.730mm(L), .730mm(W), .730mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
3.20mm(L), 3.6mm(W), 3.48mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details