LightMachinery Inc. LaserMark 960SSM CO2 Laser

Description
LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic. The LaserMark series provides ease of operation, extreme reliability and high uptime, in production environments. Solid state SSM high voltage modulators and ultra-low gas flow ensure minimal consumable and maintenance costs. The LaserMark 960SSM series is sealed to NEMA 12 standards for general purpose applications. For more demanding operation the 950SSM series is NEMA 4 rated for direct high pressure hose down.
Datasheet
Description
LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic. The LaserMark series provides ease of operation, extreme reliability and high uptime, in production environments. Solid state SSM high voltage modulators and ultra-low gas flow ensure minimal consumable and maintenance costs. The LaserMark 960SSM series is sealed to NEMA 12 standards for general purpose applications. For more demanding operation the 950SSM series is NEMA 4 rated for direct high pressure hose down.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LaserMark 960SSM CO2 Laser -  - LightMachinery Inc.
Nepean, Ontario, Canada
LaserMark 960SSM CO2 Laser
LaserMark 960SSM CO2 Laser
LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking. LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic. The LaserMark series provides ease of operation, extreme reliability and high uptime, in production environments. Solid state SSM high voltage modulators and ultra-low gas flow ensure minimal consumable and maintenance costs. The LaserMark 960SSM series is sealed to NEMA 12 standards for general purpose applications. For more demanding operation the 950SSM series is NEMA 4 rated for direct high pressure hose down.

LightMachinery's' LaserMark 950 and 960 series lasers provide a fast, reliable means of applying high quality permanent marks such as date and batch codes to consumer product packages and electronic components. These pulsed CO2 lasers complete the entire marking process in less than 1 micro-second so marking can be done "on the fly" without mark smearing or degradation that can occur in other types of laser marking.

LaserMark lasers can mark on a wide variety of materials including inked paper and cards, foils, painted or anodized metal, glass and many types of plastic. The LaserMark series provides ease of operation, extreme reliability and high uptime, in production environments. Solid state SSM high voltage modulators and ultra-low gas flow ensure minimal consumable and maintenance costs. The LaserMark 960SSM series is sealed to NEMA 12 standards for general purpose applications. For more demanding operation the 950SSM series is NEMA 4 rated for direct high pressure hose down.

Supplier's Site Datasheet

Technical Specifications

  LightMachinery Inc.
Product Category Carbon Dioxide (CO2) Lasers
Product Name LaserMark 960SSM CO2 Laser
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
Laser Length 1055 mm (41.52 inch)
View Details
CO2 lasers -  - PLASMA JSC Research Institute of Gas-Discharge Devices
PLASMA JSC Research Institute of Gas-Discharge Devices
Specs
Wavelength Range 9200 to 10800 nm (92000 to 108000 Å)
Laser Power 2000 to 50000 milliwatts
View Details
R400 -  - Trotec Laser, Inc.
Trotec Laser, Inc.
Specs
Laser Output Continuous
Wavelength Range ? to 10600 nm (? to 106000 Å)
CDRH Classification Class II; CE compliant
View Details