Lift Products, Inc. Roto-Max Work Positioner RTMX-30

Description
The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change until the individual wants it to change. With a lowered height of only 6.5", the operator has easy access to the top layer of product. The raised height of 32.5" (plus pallet height) is ideally suited for most applications. The 43" diameter top rotates easily, thus giving the operator access to product without having to stretch or walk around. The high performance electric 1.5 hp motor runs on a standard 20 amp 115 volt single phase circuit. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods Surfaces degreased, descaled and finished with safety yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted motor Includes hydraulic oil and filter Options Dolly Jack Conveyor Top Stainless Steel Safety Skirting Rotation Brake Fork Pockets Fork Entry Bars Spring Activated Detents Special Paint Stainless Steel Top Rectangular Top Stainless Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms Stainless Steel Bearings Water Proof Limit Switch Stainless Steel Sub Top Remote Power Unit Water Resistant RPU Stainless Power Box Custom Options
Description
The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change until the individual wants it to change. With a lowered height of only 6.5", the operator has easy access to the top layer of product. The raised height of 32.5" (plus pallet height) is ideally suited for most applications. The 43" diameter top rotates easily, thus giving the operator access to product without having to stretch or walk around. The high performance electric 1.5 hp motor runs on a standard 20 amp 115 volt single phase circuit. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods Surfaces degreased, descaled and finished with safety yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted motor Includes hydraulic oil and filter Options Dolly Jack Conveyor Top Stainless Steel Safety Skirting Rotation Brake Fork Pockets Fork Entry Bars Spring Activated Detents Special Paint Stainless Steel Top Rectangular Top Stainless Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms Stainless Steel Bearings Water Proof Limit Switch Stainless Steel Sub Top Remote Power Unit Water Resistant RPU Stainless Power Box Custom Options

Suppliers

Company
Product
Description
Supplier Links
Roto-Max Work Positioner - RTMX-30 - Lift Products, Inc.
Waukesha, WI, United States
Roto-Max Work Positioner
RTMX-30
Roto-Max Work Positioner RTMX-30
The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency. Whether the load is one pound or 3,500 pounds, the positioner height does not change until the individual wants it to change. With a lowered height of only 6.5", the operator has easy access to the top layer of product. The raised height of 32.5" (plus pallet height) is ideally suited for most applications. The 43" diameter top rotates easily, thus giving the operator access to product without having to stretch or walk around. The high performance electric 1.5 hp motor runs on a standard 20 amp 115 volt single phase circuit. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings. Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods Surfaces degreased, descaled and finished with safety yellow and blue enamel Integral gear pump with check valve, relief valve, solenoid valve Smooth steel top with yellow and black safety strips 10 foot power cord (Connector not included) Control box NEMA constant pressure, magnetic backed S.A.E. hoses and fittings Internally mounted motor Includes hydraulic oil and filter Options Dolly Jack Conveyor Top Stainless Steel Safety Skirting Rotation Brake Fork Pockets Fork Entry Bars Spring Activated Detents Special Paint Stainless Steel Top Rectangular Top Stainless Steel Round Top Stainless Steel Base Frame Steel-It Scissor Arms Stainless Steel Bearings Water Proof Limit Switch Stainless Steel Sub Top Remote Power Unit Water Resistant RPU Stainless Power Box Custom Options

The Roto-Max electric hydraulic work positioner places the load where the operator would like the work load positioned allowing complete flexibility to do the ergonomically safest job with maximum efficiency.

Whether the load is one pound or 3,500 pounds, the positioner height does not change until the individual wants it to change. With a lowered height of only 6.5", the operator has easy access to the top layer of product. The raised height of 32.5" (plus pallet height) is ideally suited for most applications.

The 43" diameter top rotates easily, thus giving the operator access to product without having to stretch or walk around. The high performance electric 1.5 hp motor runs on a standard 20 amp 115 volt single phase circuit.

Zerk Fittings

On camroller and pivot points. Regreasable. Lasts longer than lifetime lubricated bearings. Easily serviced.

15 Min. Motor

Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications.

Trapped Rollers

Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.

Teflon Seals

Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance.

Standard Features

  • 360 Degree rotating top with heavy duty cam rollers and exclusive Roto-Bearings.
  • Cylinders with internal stops, hard chrome plated, polished shafting hydraulic cylinder piston rods
  • Surfaces degreased, descaled and finished with safety yellow and blue enamel
  • Integral gear pump with check valve, relief valve, solenoid valve
  • Smooth steel top with yellow and black safety strips
  • 10 foot power cord (Connector not included)
  • Control box NEMA constant pressure, magnetic backed
  • S.A.E. hoses and fittings
  • Internally mounted motor
  • Includes hydraulic oil and filter

Options

Dolly Jack

Conveyor Top

Stainless Steel

Safety Skirting

  • Rotation Brake
  • Fork Pockets
  • Fork Entry Bars
  • Spring Activated Detents
  • Special Paint
  • Stainless Steel Top
  • Rectangular Top
  • Stainless Steel Round Top
  • Stainless Steel Base Frame
  • Steel-It Scissor Arms
  • Stainless Steel Bearings
  • Water Proof Limit Switch
  • Stainless Steel Sub Top
  • Remote Power Unit
  • Water Resistant RPU
  • Stainless Power Box
  • Custom Options
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number RTMX-30
Product Name Roto-Max Work Positioner
Type Robotic Manipulator
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Lift Tables - 2840003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Multi Stage Lift Table - MSL2-484 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 84 inch (2134 mm)
Width 38 inch (965 mm)
View Details
Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details