Lift Products, Inc. ML15 Work Positioner ML15A

Description
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle. The ML15 series of work positioners adjust the height of the platform by use of an pneumatic cylinder. As the user pulls up the platform to their desired height, an air valve at the base of the cylinder intakes air thereby setting the height. A height adjustment knob can be tightened so that the platform will not raise further. An air release lever is used to lower the platform. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. The platform can be placed flat or tilted up to 40° with a 1.25" lip providing load support. A grease fitting at the top of the cylinder allows for easy maintenance. 0°-40° Tilt Angle of the platform is easily tilted and locked into five different pre-drilled positions. Simple Adjustment Simply tighten the height adjustment knob to lock into position or pull release lever to lower. Compact Design With a footprint of only 18" x 17.5", the ML15 can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features Easy adjustable tilt 5 tilt lock positions 3"ø poly casters All swivel casters Caster brakes Height adjustment knob Lowering release lever Grease fitting Pneumatic cylinder Platform lip Small footprint Low maintenance
Description
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle. The ML15 series of work positioners adjust the height of the platform by use of an pneumatic cylinder. As the user pulls up the platform to their desired height, an air valve at the base of the cylinder intakes air thereby setting the height. A height adjustment knob can be tightened so that the platform will not raise further. An air release lever is used to lower the platform. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. The platform can be placed flat or tilted up to 40° with a 1.25" lip providing load support. A grease fitting at the top of the cylinder allows for easy maintenance. 0°-40° Tilt Angle of the platform is easily tilted and locked into five different pre-drilled positions. Simple Adjustment Simply tighten the height adjustment knob to lock into position or pull release lever to lower. Compact Design With a footprint of only 18" x 17.5", the ML15 can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features Easy adjustable tilt 5 tilt lock positions 3"ø poly casters All swivel casters Caster brakes Height adjustment knob Lowering release lever Grease fitting Pneumatic cylinder Platform lip Small footprint Low maintenance

Suppliers

Company
Product
Description
Supplier Links
ML15 Work Positioner - ML15A - Lift Products, Inc.
Waukesha, WI, United States
ML15 Work Positioner
ML15A
ML15 Work Positioner ML15A
Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle. The ML15 series of work positioners adjust the height of the platform by use of an pneumatic cylinder. As the user pulls up the platform to their desired height, an air valve at the base of the cylinder intakes air thereby setting the height. A height adjustment knob can be tightened so that the platform will not raise further. An air release lever is used to lower the platform. Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. The platform can be placed flat or tilted up to 40° with a 1.25" lip providing load support. A grease fitting at the top of the cylinder allows for easy maintenance. 0°-40° Tilt Angle of the platform is easily tilted and locked into five different pre-drilled positions. Simple Adjustment Simply tighten the height adjustment knob to lock into position or pull release lever to lower. Compact Design With a footprint of only 18" x 17.5", the ML15 can be easily stored in the collapsed position. Swivel Casters Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning. Standard Features Easy adjustable tilt 5 tilt lock positions 3"ø poly casters All swivel casters Caster brakes Height adjustment knob Lowering release lever Grease fitting Pneumatic cylinder Platform lip Small footprint Low maintenance

Adjustable work positioners reduce strain and overexertion by positioning the work load at the height preferred by the user. A telescoping shaft has a safety lever that enables the user to select the most convenient height. The platform can be set at various heights and tilted to a specific angle.

The ML15 series of work positioners adjust the height of the platform by use of an pneumatic cylinder. As the user pulls up the platform to their desired height, an air valve at the base of the cylinder intakes air thereby setting the height. A height adjustment knob can be tightened so that the platform will not raise further. An air release lever is used to lower the platform.

Four all swivel casters with caster brakes provide a stable and mobile base for the work positioner. The platform can be placed flat or tilted up to 40° with a 1.25" lip providing load support. A grease fitting at the top of the cylinder allows for easy maintenance.

0&deg-40&deg Tilt

Angle of the platform is easily tilted and locked into five different pre-drilled positions.

Simple Adjustment

Simply tighten the height adjustment knob to lock into position or pull release lever to lower.

Compact Design

With a footprint of only 18" x 17.5", the ML15 can be easily stored in the collapsed position.

Swivel Casters

Four all swivel 3"ø poly casters with brakes provide stable support and easy positioning.

Standard Features

  • Easy adjustable tilt
  • 5 tilt lock positions
  • 3"ø poly casters
  • All swivel casters
  • Caster brakes
  • Height adjustment knob
  • Lowering release lever
  • Grease fitting
  • Pneumatic cylinder
  • Platform lip
  • Small footprint
  • Low maintenance
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number ML15A
Product Name ML15 Work Positioner
Type Robotic Manipulator
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Recessed Dock Lift - 4300 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details