Lift Products, Inc. Moto-Tugger-LT Electric Tug MC-TG-LT

Description
The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger LT. It's heavy duty transaxle drive allows for the tugger to easily rotate in a fixed position while the rear support casters require no effort from the operator. In addition, the tugger features a 180 degree articulating tow arm useful for pushing or pulling certain cart designs at varying angles. If articulation of the arm is not needed, it can be disabled with the supplied locking pin. Numerous standard hitch designs are available for the universal mounting plate as well as custom designed hitches. State of the maintenance free batteries is easily checked with a conveniently located battery discharge indicator. To charge the unit, simply turn the unit off using the key switch and plug in the retractable cord of the onboard automatic charger. The ergonomic handle features variable speed controls which allows for precise positioning of tugged carts. When the tugger is not in motion, an automatic mechanical brake is applied to ensure the unit does not roll. Combined with a belly bump reversing switch, the Moto-Tugger LT can be safely operated in even tight spaces. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. Battery Gauge Shows current state of charge. Key switch to limit access to the tugger. Readily accessible E-Stop Switch. Transaxle Drive Heavy duty transaxle drive allows the unit to easily rotate for a high degree of manuverability. Articulating Arm Tow arm is spring loaded and articulates 180°. Can be locked in place with included pin. Standard Features 24-Volt DC Transaxle Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin style & frame grab hitches Heavy duty transaxle housing Electronic motor braking Adjustable ergonomic control head Wrap around hand guard Infinitely variable travel control Reversing belly switch Key switch and horn Battery discharge indicator 7% loaded gradeability 20% unloaded gradeability Hitches Frame Grab Hitch Standard On LT Designed for carts with angle, tube or pipe frames up to 1" in diameter. The tugger is manually tilted down to engage the hitch to the cart. No recieving hitch has to be installed on the cart. Not for use with ramps. Pin Style Hitch Standard By unscrewing the eye bolt a few turns, the top securing plate may be moved allowing the pin to be engaged with a cart with a suitable recieving hitch installed on it. The eye bolt itself may also be used for towing. Pintle Ball Hitch Optional Ideally suited for trailers and carts that have a traditional ball hitch or a tow bar with a ring attachment. Hitching to the trailer or cart is made secure by moving the lock down bar into position over the pintle ball. Power Hitch Optional For carts with angle, tube or pipe frames up to 1" in diameter. A simple push of a button on the control handle raises and lowers the grab hitch to engage the cart. Improves towing capacity due to weight transfer.
Description
The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger LT. It's heavy duty transaxle drive allows for the tugger to easily rotate in a fixed position while the rear support casters require no effort from the operator. In addition, the tugger features a 180 degree articulating tow arm useful for pushing or pulling certain cart designs at varying angles. If articulation of the arm is not needed, it can be disabled with the supplied locking pin. Numerous standard hitch designs are available for the universal mounting plate as well as custom designed hitches. State of the maintenance free batteries is easily checked with a conveniently located battery discharge indicator. To charge the unit, simply turn the unit off using the key switch and plug in the retractable cord of the onboard automatic charger. The ergonomic handle features variable speed controls which allows for precise positioning of tugged carts. When the tugger is not in motion, an automatic mechanical brake is applied to ensure the unit does not roll. Combined with a belly bump reversing switch, the Moto-Tugger LT can be safely operated in even tight spaces. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. Battery Gauge Shows current state of charge. Key switch to limit access to the tugger. Readily accessible E-Stop Switch. Transaxle Drive Heavy duty transaxle drive allows the unit to easily rotate for a high degree of manuverability. Articulating Arm Tow arm is spring loaded and articulates 180°. Can be locked in place with included pin. Standard Features 24-Volt DC Transaxle Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin style & frame grab hitches Heavy duty transaxle housing Electronic motor braking Adjustable ergonomic control head Wrap around hand guard Infinitely variable travel control Reversing belly switch Key switch and horn Battery discharge indicator 7% loaded gradeability 20% unloaded gradeability Hitches Frame Grab Hitch Standard On LT Designed for carts with angle, tube or pipe frames up to 1" in diameter. The tugger is manually tilted down to engage the hitch to the cart. No recieving hitch has to be installed on the cart. Not for use with ramps. Pin Style Hitch Standard By unscrewing the eye bolt a few turns, the top securing plate may be moved allowing the pin to be engaged with a cart with a suitable recieving hitch installed on it. The eye bolt itself may also be used for towing. Pintle Ball Hitch Optional Ideally suited for trailers and carts that have a traditional ball hitch or a tow bar with a ring attachment. Hitching to the trailer or cart is made secure by moving the lock down bar into position over the pintle ball. Power Hitch Optional For carts with angle, tube or pipe frames up to 1" in diameter. A simple push of a button on the control handle raises and lowers the grab hitch to engage the cart. Improves towing capacity due to weight transfer.

Suppliers

Company
Product
Description
Supplier Links
Moto-Tugger-LT Electric Tug - MC-TG-LT - Lift Products, Inc.
Waukesha, WI, United States
Moto-Tugger-LT Electric Tug
MC-TG-LT
Moto-Tugger-LT Electric Tug MC-TG-LT
The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger LT. It's heavy duty transaxle drive allows for the tugger to easily rotate in a fixed position while the rear support casters require no effort from the operator. In addition, the tugger features a 180 degree articulating tow arm useful for pushing or pulling certain cart designs at varying angles. If articulation of the arm is not needed, it can be disabled with the supplied locking pin. Numerous standard hitch designs are available for the universal mounting plate as well as custom designed hitches. State of the maintenance free batteries is easily checked with a conveniently located battery discharge indicator. To charge the unit, simply turn the unit off using the key switch and plug in the retractable cord of the onboard automatic charger. The ergonomic handle features variable speed controls which allows for precise positioning of tugged carts. When the tugger is not in motion, an automatic mechanical brake is applied to ensure the unit does not roll. Combined with a belly bump reversing switch, the Moto-Tugger LT can be safely operated in even tight spaces. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn. Battery Gauge Shows current state of charge. Key switch to limit access to the tugger. Readily accessible E-Stop Switch. Transaxle Drive Heavy duty transaxle drive allows the unit to easily rotate for a high degree of manuverability. Articulating Arm Tow arm is spring loaded and articulates 180°. Can be locked in place with included pin. Standard Features 24-Volt DC Transaxle Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin style & frame grab hitches Heavy duty transaxle housing Electronic motor braking Adjustable ergonomic control head Wrap around hand guard Infinitely variable travel control Reversing belly switch Key switch and horn Battery discharge indicator 7% loaded gradeability 20% unloaded gradeability Hitches Frame Grab Hitch Standard On LT Designed for carts with angle, tube or pipe frames up to 1" in diameter. The tugger is manually tilted down to engage the hitch to the cart. No recieving hitch has to be installed on the cart. Not for use with ramps. Pin Style Hitch Standard By unscrewing the eye bolt a few turns, the top securing plate may be moved allowing the pin to be engaged with a cart with a suitable recieving hitch installed on it. The eye bolt itself may also be used for towing. Pintle Ball Hitch Optional Ideally suited for trailers and carts that have a traditional ball hitch or a tow bar with a ring attachment. Hitching to the trailer or cart is made secure by moving the lock down bar into position over the pintle ball. Power Hitch Optional For carts with angle, tube or pipe frames up to 1" in diameter. A simple push of a button on the control handle raises and lowers the grab hitch to engage the cart. Improves towing capacity due to weight transfer.

The Moto-Tugger LT is a highly maneuverable electric tugger suitable for numerous ergonomic material handling applications. The maneuverability of the tugger is due to two core features of the Moto-Tugger LT. It's heavy duty transaxle drive allows for the tugger to easily rotate in a fixed position while the rear support casters require no effort from the operator. In addition, the tugger features a 180 degree articulating tow arm useful for pushing or pulling certain cart designs at varying angles. If articulation of the arm is not needed, it can be disabled with the supplied locking pin. Numerous standard hitch designs are available for the universal mounting plate as well as custom designed hitches.

State of the maintenance free batteries is easily checked with a conveniently located battery discharge indicator. To charge the unit, simply turn the unit off using the key switch and plug in the retractable cord of the onboard automatic charger. The ergonomic handle features variable speed controls which allows for precise positioning of tugged carts. When the tugger is not in motion, an automatic mechanical brake is applied to ensure the unit does not roll. Combined with a belly bump reversing switch, the Moto-Tugger LT can be safely operated in even tight spaces.

Ergonomic Handle

With infinitely variable speed operation for tight turning in close quarters, safety reversing switch and horn.

Battery Gauge

Shows current state of charge. Key switch to limit access to the tugger. Readily accessible E-Stop Switch.

Transaxle Drive

Heavy duty transaxle drive allows the unit to easily rotate for a high degree of manuverability.

Articulating Arm

Tow arm is spring loaded and articulates 180°. Can be locked in place with included pin.

Standard Features

  • 24-Volt DC Transaxle Drive
  • Maintenance free 50AH batteries
  • 110VAC plug-in automatic charger
  • Variable from 0 mph to 3.1 mph empty
  • Variable from 0 mph to 2.8 mph loaded
  • (2) 9.8” x 3.3” pneumatic rubber tires
  • (2) 3” x 1.3” polyurethane casters
  • 60 minute rated electric drive motor
  • 180° articulating tow arm
  • Pin style & frame grab hitches
  • Heavy duty transaxle housing
  • Electronic motor braking
  • Adjustable ergonomic control head
  • Wrap around hand guard
  • Infinitely variable travel control
  • Reversing belly switch
  • Key switch and horn
  • Battery discharge indicator
  • 7% loaded gradeability
  • 20% unloaded gradeability

Hitches

Frame Grab Hitch
Standard On LT

Designed for carts with angle, tube or pipe frames up to 1" in diameter. The tugger is manually tilted down to engage the hitch to the cart. No recieving hitch has to be installed on the cart. Not for use with ramps.

Pin Style Hitch
Standard

By unscrewing the eye bolt a few turns, the top securing plate may be moved allowing the pin to be engaged with a cart with a suitable recieving hitch installed on it. The eye bolt itself may also be used for towing.

Pintle Ball Hitch
Optional

Ideally suited for trailers and carts that have a traditional ball hitch or a tow bar with a ring attachment. Hitching to the trailer or cart is made secure by moving the lock down bar into position over the pintle ball.

Power Hitch
Optional

For carts with angle, tube or pipe frames up to 1" in diameter. A simple push of a button on the control handle raises and lowers the grab hitch to engage the cart. Improves towing capacity due to weight transfer.

Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Tugs, Tow Tractors, and Pushers
Product Number MC-TG-LT
Product Name Moto-Tugger-LT Electric Tug
Unlock Full Specs
to access all available technical data

Similar Products