Liberty Brush Manufacturing, LLC 18 inch - 3 S.R. Nylon Side Broom 842918T

Description
18 inch - 3 S.R. Nylon Side Broom
Description
18 inch - 3 S.R. Nylon Side Broom

Suppliers

Company
Product
Description
Supplier Links
18 inch - 3 S.R. Nylon Side Broom - 842918T - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
18 inch - 3 S.R. Nylon Side Broom
842918T
18 inch - 3 S.R. Nylon Side Broom 842918T
18 inch - 3 S.R. Nylon Side Broom

18 inch - 3 S.R. Nylon Side Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 842918T
Product Name 18 inch - 3 S.R. Nylon Side Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 1347414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Width 0.7480 inch (19 mm)
View Details
End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
9/16
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 2.25 inch (57.15 mm)
Width 0.5600 inch (14.22 mm)
View Details