Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
842013AD -- 13 INCH - 3 S.R. FLAT WIRE SIDE BROOM
Liberty Brush Manufacturing, LLC
13 inch - 3 S.R. Flat Wire Side Broom
842013AD
Description
13 inch - 3 S.R. Flat Wire Side Broom
Liberty Brush Manufacturing, LLC
Done
Description
13 inch - 3 S.R. Flat Wire Side Broom
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
13 inch - 3 S.R. Flat Wire Side Broom
842013AD
13 inch - 3 S.R. Flat Wire Side Broom
842013AD
13 inch - 3 S.R. Flat Wire Side Broom
13 inch - 3 S.R. Flat Wire Side Broom
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
842013AD
Product Name
13 inch - 3 S.R. Flat Wire Side Broom
Brush Filament / Fill Material
Metal Wire
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Brushes
2215894
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed
2500 rpm
Outer / OD
2.56 inch (65 mm)
View Details
Norton Abrasives
End Brushes
Specs
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Hardware House, LLC
914-5921: 10" DECK SCRUB BRUSH
8-02062-58243-8
Specs
Specific Product Type / Shape
End Brush
Applications
Cleaning and Surface Conditioning
View Details
Maryland Brush Company, Inc.
R12180SC, 12 Inch Pittex Ring Section
40084
Specs
Specific Product Type / Shape
Other Type / Shape; Pittex Ring
Brush Filament / Fill Material
Abrasive Filament
Width
0.5000 inch (12.7 mm)
View Details