Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
61518LP47 -- 18 INCH - 65/46 GRIT SCRUB BRUSH W/ LP47 PLATE
Liberty Brush Manufacturing, LLC
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
61518LP47
Description
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
Liberty Brush Manufacturing, LLC
Done
Description
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
61518LP47
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
61518LP47
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
61518LP47
Product Name
18 inch - 65/46 Grit Scrub Brush w/ LP47 Plate
Specific Product Type / Shape
Scrub / Washout
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Full Cable Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
RS Components, Ltd.
Pipe Cleaning Brushes
4992470
Specs
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
View Details
Maryland Brush Company, Inc.
TDW 5/8 008S, 5/8 Inch Wire Tube Brush
45203
Specs
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
42 inch - 24 S.R. Nylon Main Broom
3053342
Specs
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
42 inch (1067 mm)
View Details