Liberty Brush Manufacturing, LLC 14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate 61414FC06

Description
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate
Description
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate

Suppliers

Company
Product
Description
Supplier Links
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate - 61414FC06 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate
61414FC06
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate 61414FC06
14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate

14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61414FC06
Product Name 14 inch - 40/120 Grit Rotary Scrub Brush w/ FC06 Clutch Plate
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 2141123 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Wire Brushes, Crimped - 743103-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 22000 rpm
Applications Dry
View Details
Union Mix Scrub Brush - 60820 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 20 inch (508 mm)
View Details