Liberty Brush Manufacturing, LLC 13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs 61413LP74

Description
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs
Description
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs

Suppliers

Company
Product
Description
Supplier Links
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs - 61413LP74 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs
61413LP74
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs 61413LP74
13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs

13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 61413LP74
Product Name 13 inch - 40/120 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brushes - 822636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Engineering, general cleaning, rust remover
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743211-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
14 inch - 3 S.R. Nylon Side Broom - 842914T - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD 14 inch (356 mm)
View Details