Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
61214LP74 -- 14 INCH - 35/180 GRIT SCRUB BRUSH W/ LP74 LUGS
Liberty Brush Manufacturing, LLC
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61214LP74
Description
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Liberty Brush Manufacturing, LLC
Done
Description
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61214LP74
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61214LP74
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
61214LP74
Product Name
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape
Scrub / Washout
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Crimped Wire Cup Brushes
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
RS Components, Ltd.
Anti Static Brushes
2141126
Specs
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7874 inch (20 mm)
View Details
WohlerUSA, Inc.
Stars
14125 G
View Details
Makita USA, Inc.
Wire Brushes, Cup
743101-A
Specs
Specific Product Type / Shape
Cup Brush
Rotary Speed
13000 rpm
Applications
Dry
View Details