Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
61213LP74 -- 13 INCH - 35/180 GRIT SCRUB BRUSH W/ LP74 LUGS
Liberty Brush Manufacturing, LLC
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61213LP74
Description
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Liberty Brush Manufacturing, LLC
Done
Description
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61213LP74
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
61213LP74
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
61213LP74
Product Name
13 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape
Scrub / Washout
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Crimped Wire Cup Brushes
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
RS Components, Ltd.
Paint Brushes
2379184
Specs
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
5.91 inch (150 mm)
View Details
Maryland Brush Company, Inc.
KT00048S, 6 Inch Stringer Bead Knot Wheel
42273
Specs
Specific Product Type / Shape
Other Type / Shape; Knot Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.1875 inch (4.76 mm)
View Details
Liberty Brush Manufacturing, LLC
50 inch - 8 D.R. Nylon Main Broom
1154350
Specs
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
50 inch (1270 mm)
View Details