60612LP74 -- 12 INCH - STIFF (.030
Liberty Brush Manufacturing, LLC
12 inch - Stiff (.030
60612LP74
Description
12 inch - Stiff (.030
-
Liberty Brush Manufacturing, LLC
Description
12 inch - Stiff (.030
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
60612LP74 |
|
Product Name
|
12 inch - Stiff (.030 |
|
Outer / OD
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Outer / OD
0.0787 inch (2 mm)
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
19 inch (483 mm)
View Details