Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
60519LP74 -- 19 INCH - SOFT (.020 INCH) POLY SCRUB BRUSH
Liberty Brush Manufacturing, LLC
19 inch - Soft (.020 inch) Poly Scrub Brush
60519LP74
Description
19 inch - Soft (.020 inch) Poly Scrub Brush
Liberty Brush Manufacturing, LLC
Done
Description
19 inch - Soft (.020 inch) Poly Scrub Brush
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
19 inch - Soft (.020 inch) Poly Scrub Brush
60519LP74
19 inch - Soft (.020 inch) Poly Scrub Brush
60519LP74
19 inch - Soft (.020 inch) Poly Scrub Brush
19 inch - Soft (.020 inch) Poly Scrub Brush
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
60519LP74
Product Name
19 inch - Soft (.020 inch) Poly Scrub Brush
Specific Product Type / Shape
Scrub / Washout
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Abrasive Brushes
1884112
Specs
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Norton Abrasives
Standard Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Flexovit USA, Inc.
Wire Wheel Brushes for Angle Grinders
C1130
Specs
Brush Filament / Fill Material
Steel; Metal Wire
Width
0.2500 inch (6.35 mm)
Rotary Speed
20000 rpm
View Details
Maryland Brush Company, Inc.
P11, 4 Row Plater's Brush, .006 Brass
30181
Specs
Specific Product Type / Shape
Plater Brush
Brush Filament / Fill Material
Metal Wire
Trim Length
1 inch (25.4 mm)
View Details