60120LM33 -- 20 INCH - SOFT (.020
Liberty Brush Manufacturing, LLC
20 inch - Soft (.020
60120LM33
Description
20 inch - Soft (.020
-
Liberty Brush Manufacturing, LLC
Description
20 inch - Soft (.020
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
60120LM33 |
|
Product Name
|
20 inch - Soft (.020 |
|
Outer / OD
|
20 inch (508 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD
15 inch (381 mm)
View Details