Liberty Brush Manufacturing, LLC 28 inch - 18 S.R. Tampico Cyl. Scrub Brush 5112528

Description
28 inch - 18 S.R. Tampico Cyl. Scrub Brush
Description
28 inch - 18 S.R. Tampico Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
28 inch - 18 S.R. Tampico Cyl. Scrub Brush - 5112528 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
28 inch - 18 S.R. Tampico Cyl. Scrub Brush
5112528
28 inch - 18 S.R. Tampico Cyl. Scrub Brush 5112528
28 inch - 18 S.R. Tampico Cyl. Scrub Brush

28 inch - 18 S.R. Tampico Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5112528
Product Name 28 inch - 18 S.R. Tampico Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications General Cleaning, Engineering, Rust Remover
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
P4SWH, 3 x 7 Hand Wire Toothbrush Scratch - 30271 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 7 inch (178 mm)
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details