Liberty Brush Manufacturing, LLC 25 inch - 18 S.R. Tampico Cyl. Scrub Brush 5111525

Description
25 inch - 18 S.R. Tampico Cyl. Scrub Brush
Description
25 inch - 18 S.R. Tampico Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
25 inch - 18 S.R. Tampico Cyl. Scrub Brush - 5111525 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
25 inch - 18 S.R. Tampico Cyl. Scrub Brush
5111525
25 inch - 18 S.R. Tampico Cyl. Scrub Brush 5111525
25 inch - 18 S.R. Tampico Cyl. Scrub Brush

25 inch - 18 S.R. Tampico Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5111525
Product Name 25 inch - 18 S.R. Tampico Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Wire Brushers, Knot Cup - 743209-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
19 inch - Stiff (.030) Poly Rotary Scrub Brush w/ Lugs - 60619LMTN - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Poly
Outer / OD 19 inch (483 mm)
View Details