Liberty Brush Manufacturing, LLC 32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush 5061732

Description
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush
Description
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush - 5061732 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush
5061732
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush 5061732
32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush

32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 5061732
Product Name 32 inch - 18 S.R. 40/120 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 18000 rpm
Outer / OD 1.57 inch (40 mm)
View Details
Wire Brushers, Knot Cup - 743208-0A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 10000 rpm
Applications Dry
View Details