Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
5012126 -- 26 INCH - 6 D.R. PROEX & WIRE MAIN BROOM
Liberty Brush Manufacturing, LLC
26 inch - 6 D.R. Proex & Wire Main Broom
5012126
Description
26 inch - 6 D.R. Proex & Wire Main Broom
Liberty Brush Manufacturing, LLC
Done
Description
26 inch - 6 D.R. Proex & Wire Main Broom
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
26 inch - 6 D.R. Proex & Wire Main Broom
5012126
26 inch - 6 D.R. Proex & Wire Main Broom
5012126
26 inch - 6 D.R. Proex & Wire Main Broom
26 inch - 6 D.R. Proex & Wire Main Broom
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
5012126
Product Name
26 inch - 6 D.R. Proex & Wire Main Broom
Specific Product Type / Shape
Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Wire Brushes
2878106
Specs
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Norton Abrasives
Standard Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Makita USA, Inc.
Wire Brushers, Crimped Cup
743206-B
Specs
Specific Product Type / Shape
Cup Brush
Rotary Speed
6600 rpm
Applications
Dry
View Details
Delamo Manufacturing, Inc.
Swivel Scrub Brush
8100
Specs
Specific Product Type / Shape
Scrub / Washout
Applications
Floor / Scrubbing Machine
View Details