Liberty Brush Manufacturing, LLC 45 inch - 8 D.R. Stiff Nylon Main Broom 4064645

Description
45 inch - 8 D.R. Stiff Nylon Main Broom
Description
45 inch - 8 D.R. Stiff Nylon Main Broom

Suppliers

Company
Product
Description
Supplier Links
45 inch - 8 D.R. Stiff Nylon Main Broom - 4064645 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - 8 D.R. Stiff Nylon Main Broom
4064645
45 inch - 8 D.R. Stiff Nylon Main Broom 4064645
45 inch - 8 D.R. Stiff Nylon Main Broom

45 inch - 8 D.R. Stiff Nylon Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 4064645
Product Name 45 inch - 8 D.R. Stiff Nylon Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2141128 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.5906 inch (15 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
Labeler Brushes -  - Cocker-Weber Brush Company
Cocker-Weber Brush Company
Specs
Specific Product Type / Shape Other Type / Shape
View Details