Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
4035342 -- 42 INCH - 5 D.R. NYLON PATROL MAIN BROOM
Liberty Brush Manufacturing, LLC
42 inch - 5 D.R. Nylon Patrol Main Broom
4035342
Description
42 inch - 5 D.R. Nylon Patrol Main Broom
Liberty Brush Manufacturing, LLC
Done
Description
42 inch - 5 D.R. Nylon Patrol Main Broom
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
42 inch - 5 D.R. Nylon Patrol Main Broom
4035342
42 inch - 5 D.R. Nylon Patrol Main Broom
4035342
42 inch - 5 D.R. Nylon Patrol Main Broom
42 inch - 5 D.R. Nylon Patrol Main Broom
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
4035342
Product Name
42 inch - 5 D.R. Nylon Patrol Main Broom
Specific Product Type / Shape
Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Wire Saucer Cup Brushes
Specs
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
RS Components, Ltd.
Abrasive Brushes
1884101
Specs
Specific Product Type / Shape
Cup Brush
View Details
Maryland Brush Company, Inc.
T144, 14 Inch Untreated Tampico Brush
40007
Specs
Specific Product Type / Shape
Other Type / Shape; Tampico
Brush Filament / Fill Material
Natural Bristle / Hair
Width
0.6250 inch (15.87 mm)
View Details
Liberty Brush Manufacturing, LLC
22 inch - 18 S.R. Tampico Cyl. Scrub Brush
5110522
Specs
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Outer / OD
22 inch (559 mm)
View Details