Liberty Brush Manufacturing, LLC 36 inch - 8 D.R. Union & Wire Main Broom 4014236

Description
36 inch - 8 D.R. Union & Wire Main Broom
Description
36 inch - 8 D.R. Union & Wire Main Broom

Suppliers

Company
Product
Description
Supplier Links
36 inch - 8 D.R. Union & Wire Main Broom - 4014236 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
36 inch - 8 D.R. Union & Wire Main Broom
4014236
36 inch - 8 D.R. Union & Wire Main Broom 4014236
36 inch - 8 D.R. Union & Wire Main Broom

36 inch - 8 D.R. Union & Wire Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 4014236
Product Name 36 inch - 8 D.R. Union & Wire Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Cup Brush Crimped Wires for Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Width 3 to 5 inch (76.2 to 127 mm)
View Details
Chip & Dope Brush - T-6G - Buckaroos, Inc.
Specs
Mounting None or Handheld
View Details