Liberty Brush Manufacturing, LLC 36 inch - 24 S.R. Union & Wire Main Broom 3123236

Description
36 inch - 24 S.R. Union & Wire Main Broom
Description
36 inch - 24 S.R. Union & Wire Main Broom

Suppliers

Company
Product
Description
Supplier Links
36 inch - 24 S.R. Union & Wire Main Broom - 3123236 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
36 inch - 24 S.R. Union & Wire Main Broom
3123236
36 inch - 24 S.R. Union & Wire Main Broom 3123236
36 inch - 24 S.R. Union & Wire Main Broom

36 inch - 24 S.R. Union & Wire Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 3123236
Product Name 36 inch - 24 S.R. Union & Wire Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brushes - 2874398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
12 inch - Union Mix Scrub Brush w/ LP74 Lugs - 60812LP74 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 12 inch (305 mm)
View Details
Wire Wheel Brush - 48-52-1315 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details