Liberty Brush Manufacturing, LLC 45 inch - 8 D.R. Nylon Std. Helix Main Broom 3044645

Description
45 inch - 8 D.R. Nylon Std. Helix Main Broom
Description
45 inch - 8 D.R. Nylon Std. Helix Main Broom

Suppliers

Company
Product
Description
Supplier Links
45 inch - 8 D.R. Nylon Std. Helix Main Broom - 3044645 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - 8 D.R. Nylon Std. Helix Main Broom
3044645
45 inch - 8 D.R. Nylon Std. Helix Main Broom 3044645
45 inch - 8 D.R. Nylon Std. Helix Main Broom

45 inch - 8 D.R. Nylon Std. Helix Main Broom

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 3044645
Product Name 45 inch - 8 D.R. Nylon Std. Helix Main Broom
Specific Product Type / Shape Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
18/500 Grit Gray Light-Duty Scrub Brush - 61014 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 14 inch (356 mm)
View Details