Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
3044345 -- 45 INCH - 8 D.R. NYLON PATROL BROOM
Liberty Brush Manufacturing, LLC
45 inch - 8 D.R. Nylon Patrol Broom
3044345
Description
45 inch - 8 D.R. Nylon Patrol Broom
Liberty Brush Manufacturing, LLC
Done
Description
45 inch - 8 D.R. Nylon Patrol Broom
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - 8 D.R. Nylon Patrol Broom
3044345
45 inch - 8 D.R. Nylon Patrol Broom
3044345
45 inch - 8 D.R. Nylon Patrol Broom
45 inch - 8 D.R. Nylon Patrol Broom
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
3044345
Product Name
45 inch - 8 D.R. Nylon Patrol Broom
Specific Product Type / Shape
Cylinder / Roller Brush
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dust Pans & Brushes
2769585
Specs
Applications
Dusting / Wiping; Dust Cleaning
View Details
Norton Abrasives
Full Cable Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Flexovit USA, Inc.
Scratch Brushes
C1950
Specs
Specific Product Type / Shape
Scratch / Toothbrush
Brush Filament / Fill Material
Steel; Metal Wire
Product / Material Worked
Metalworking
View Details
Liberty Brush Manufacturing, LLC
22 inch - 8 S.R. Proex Main Broom
1260422
Specs
Specific Product Type / Shape
Cylinder / Roller Brush
Outer / OD
22 inch (559 mm)
View Details