Liberty Brush Manufacturing, LLC 48 inch - Stiff Nylon Cyl. Scrub Brush 2207648

Description
48 inch - Stiff Nylon Cyl. Scrub Brush
Description
48 inch - Stiff Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
48 inch - Stiff Nylon Cyl. Scrub Brush - 2207648 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
48 inch - Stiff Nylon Cyl. Scrub Brush
2207648
48 inch - Stiff Nylon Cyl. Scrub Brush 2207648
48 inch - Stiff Nylon Cyl. Scrub Brush

48 inch - Stiff Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2207648
Product Name 48 inch - Stiff Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Abrasive Brushes - 2213602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 4000 rpm
Outer / OD 2.95 inch (75 mm)
View Details
1
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.62 inch (41.27 mm)
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details