Liberty Brush Manufacturing, LLC 45 inch - Soft Nylon Cyl. Scrub Brush 2197545

Description
45 inch - Soft Nylon Cyl. Scrub Brush
Description
45 inch - Soft Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
45 inch - Soft Nylon Cyl. Scrub Brush - 2197545 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - Soft Nylon Cyl. Scrub Brush
2197545
45 inch - Soft Nylon Cyl. Scrub Brush 2197545
45 inch - Soft Nylon Cyl. Scrub Brush

45 inch - Soft Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2197545
Product Name 45 inch - Soft Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
K8011, 8 Inch Knot Wheel - 42055 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details
14 inch - 35/180 Grit Scrub Brush w/ LP74 Lugs - 61214LP74 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Brush Filament / Fill Material Abrasive Filament
Outer / OD 14 inch (356 mm)
View Details