Liberty Brush Manufacturing, LLC 45 inch - Poly Cyl. Scrub Brush 2197445

Description
45 inch - Poly Cyl. Scrub Brush
Description
45 inch - Poly Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
45 inch - Poly Cyl. Scrub Brush - 2197445 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
45 inch - Poly Cyl. Scrub Brush
2197445
45 inch - Poly Cyl. Scrub Brush 2197445
45 inch - Poly Cyl. Scrub Brush

45 inch - Poly Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2197445
Product Name 45 inch - Poly Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
3/4
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 5.15 inch (131 mm)
View Details