Liberty Brush Manufacturing, LLC 35 inch - 65/46 Grit Cyl. Scrub Brush 2177935

Description
35 inch - 65/46 Grit Cyl. Scrub Brush
Description
35 inch - 65/46 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
35 inch - 65/46 Grit Cyl. Scrub Brush - 2177935 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
35 inch - 65/46 Grit Cyl. Scrub Brush
2177935
35 inch - 65/46 Grit Cyl. Scrub Brush 2177935
35 inch - 65/46 Grit Cyl. Scrub Brush

35 inch - 65/46 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2177935
Product Name 35 inch - 65/46 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 2379207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.6299 inch (16 mm)
View Details
ES 3/4 180SC, 3/4 Inch Solid End Brush - 43564 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Union Mix Scrub Brush - 60811 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Scrub / Washout
Outer / OD 11 inch (279 mm)
View Details