Liberty Brush Manufacturing, LLC 24 inch - Soft Nylon Cyl. Scrub Brush 2117524

Description
24 inch - Soft Nylon Cyl. Scrub Brush
Description
24 inch - Soft Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
24 inch - Soft Nylon Cyl. Scrub Brush - 2117524 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
24 inch - Soft Nylon Cyl. Scrub Brush
2117524
24 inch - Soft Nylon Cyl. Scrub Brush 2117524
24 inch - Soft Nylon Cyl. Scrub Brush

24 inch - Soft Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2117524
Product Name 24 inch - Soft Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Dust Pans & Brushes - 227910 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyethylene
Length 12.2 inch (310 mm)
Applications Dusting / Wiping; Dust Cleaning
View Details
Specs
Applications Cleaning and Surface Conditioning
View Details
18 inch - Stiff (.030 - 60218LMM3 - Liberty Brush Manufacturing, LLC
Liberty Brush Manufacturing, LLC
Specs
Outer / OD 18 inch (457 mm)
View Details