Liberty Brush Manufacturing, LLC 48 inch - Super Abrasive Scrubbing & Sweeping Brush 1373948

Description
48 inch - Super Abrasive Scrubbing & Sweeping Brush
Description
48 inch - Super Abrasive Scrubbing & Sweeping Brush

Suppliers

Company
Product
Description
Supplier Links
48 inch - Super Abrasive Scrubbing & Sweeping Brush - 1373948 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
48 inch - Super Abrasive Scrubbing & Sweeping Brush
1373948
48 inch - Super Abrasive Scrubbing & Sweeping Brush 1373948
48 inch - Super Abrasive Scrubbing & Sweeping Brush

48 inch - Super Abrasive Scrubbing & Sweeping Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1373948
Product Name 48 inch - Super Abrasive Scrubbing & Sweeping Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 218566 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features Electrically Conductive / Anti-Static; Antistatic
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Dual Manufacturing Co., Inc.
View Details
Mini Abrasive Nylon Brush - 8A-AY-.172 - MicroGroup
Specs
Specific Product Type / Shape Cylinder / Roller Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Length 3 inch (76.2 mm)
View Details