Liberty Brush Manufacturing, LLC 40 inch - 24 S.R. Poly Window Scrub Brush 1353840

Description
40 inch - 24 S.R. Poly Window Scrub Brush
Description
40 inch - 24 S.R. Poly Window Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
40 inch - 24 S.R. Poly Window Scrub Brush - 1353840 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
40 inch - 24 S.R. Poly Window Scrub Brush
1353840
40 inch - 24 S.R. Poly Window Scrub Brush 1353840
40 inch - 24 S.R. Poly Window Scrub Brush

40 inch - 24 S.R. Poly Window Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1353840
Product Name 40 inch - 24 S.R. Poly Window Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1890079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 0.6000 inch (15.24 mm)
View Details