Liberty Brush Manufacturing, LLC 24 inch - 18 S.R. Poly Cyl. Scrub Brush 1331624

Description
24 inch - 18 S.R. Poly Cyl. Scrub Brush
Description
24 inch - 18 S.R. Poly Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
24 inch - 18 S.R. Poly Cyl. Scrub Brush - 1331624 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
24 inch - 18 S.R. Poly Cyl. Scrub Brush
1331624
24 inch - 18 S.R. Poly Cyl. Scrub Brush 1331624
24 inch - 18 S.R. Poly Cyl. Scrub Brush

24 inch - 18 S.R. Poly Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1331624
Product Name 24 inch - 18 S.R. Poly Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Anti Static Brushes - 2141126 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7874 inch (20 mm)
View Details
Twisted Brushes - Side Tuft Cleaning Brushes - 05811 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
1410, #6 Marking Brush, Camel Hair - 10586 - Maryland Brush Company, Inc.
Specs
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 1.25 inch (31.75 mm)
View Details