Liberty Brush Manufacturing, LLC 36 inch - 18 S.R. Nylon Cyl. Scrub Brush 1241336

Description
36 inch - 18 S.R. Nylon Cyl. Scrub Brush
Description
36 inch - 18 S.R. Nylon Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
36 inch - 18 S.R. Nylon Cyl. Scrub Brush - 1241336 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
36 inch - 18 S.R. Nylon Cyl. Scrub Brush
1241336
36 inch - 18 S.R. Nylon Cyl. Scrub Brush 1241336
36 inch - 18 S.R. Nylon Cyl. Scrub Brush

36 inch - 18 S.R. Nylon Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 1241336
Product Name 36 inch - 18 S.R. Nylon Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brushes - 2755479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Heavy Duty Cleaning
View Details
Wire Brushes, Circular - 743106-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
26 inch - 6 D.R. Union & Wire Main Broom - 1012226 - Liberty Brush Manufacturing, LLC
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Metal Wire
Outer / OD 26 inch (660 mm)
View Details